EAO Switch Corporation Control Station Enclosures 704.945.8

Description
EAO 704.945.8 Control Station Enclosure
Request a Quote Datasheet
Description
EAO 704.945.8 Control Station Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Station Enclosures - 2100811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Station Enclosures
2100811
Control Station Enclosures 2100811
EAO 704.945.8 Control Station Enclosure

EAO 704.945.8 Control Station Enclosure

Supplier's Site
Enclosure, Yellow/grey, Plastic, Switch; For Use With Eao - 41T3362 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Yellow/grey, Plastic, Switch; For Use With Eao
41T3362
Enclosure, Yellow/grey, Plastic, Switch; For Use With Eao 41T3362
ENCLOSURE, YELLOW/GREY, PLASTIC, SWITCH; For Use With:EAO 704 Series Switches; Product Range:04 Series

ENCLOSURE, YELLOW/GREY, PLASTIC, SWITCH; For Use With:EAO 704 Series Switches; Product Range:04 Series

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2100811 41T3362
Product Name Control Station Enclosures Enclosure, Yellow/grey, Plastic, Switch; For Use With Eao
Type Pushbutton Enclosures
Length 3.7 inch (94 mm)
Material Plastic
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4254 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 5.12 inch (130 mm)
Depth 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details