EAO Switch Corporation
Push Button Contact Blocks & Light Blocks
704.901.5
Description
EAO 704.901.5
Request a Quote
Email Supplier
Description
EAO 704.901.5
Request a Quote
Email Supplier
Suppliers
Push Button Contact Blocks & Light Blocks
1757899
Supplier's Site
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
1757899 |
|
Product Name
|
Push Button Contact Blocks & Light Blocks |
|
Switching Mechanism
|
Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Function
Momentary Contact
Configuration
Normally Open (NO); Normally Closed (NC)
Switching Mechanism
Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Single Pole, Double Throw (SPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism
Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type
Quick connect
View Details
Allen-Bradley / Rockwell Automation
Configuration
Normally Closed (NC)
Max AC Voltage Rating
48 volts
Max DC Voltage Rating
48 volts
View Details