EAO Switch Corporation Configurable Switch Contact Blocks 704.901.1

Description
Configurable Contact Block SPST-NO 10A @ 500VAC
Request a Quote Datasheet
Description
Configurable Contact Block SPST-NO 10A @ 500VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable Switch Contact Blocks - 1948-2113-ND - DigiKey
Thief River Falls, MN, United States
Configurable Switch Contact Blocks
1948-2113-ND
Configurable Switch Contact Blocks 1948-2113-ND
Configurable Contact Block SPST-NO 10A @ 500VAC

Configurable Contact Block SPST-NO 10A @ 500VAC

Buy Now Datasheet
Accessory/Bulb/Cap/Contact/Transf - 18777211 - Radwell International
Willingboro, NJ, United States
Accessory/Bulb/Cap/Contact/Transf
18777211
Accessory/Bulb/Cap/Contact/Transf 18777211
SWITCHING ELEMENT, 1NO, 10A, SCREW; SWITCH TERMINALS:QUICK CONNECT; NO. OF POLES:1 POLE; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE AC MAX:500V; FOR USE WITH:EAO 04 SERIES PUSHBUTTON SWITCHES; CONTACT VOLTAGE DC MAX:110V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCHING ELEMENT, 1NO, 10A, SCREW; SWITCH TERMINALS:QUICK CONNECT; NO. OF POLES:1 POLE; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE AC MAX:500V; FOR USE WITH:EAO 04 SERIES PUSHBUTTON SWITCHES; CONTACT VOLTAGE DC MAX:110V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Uncategorized Products Uncategorized Products
Product Number 1948-2113-ND 18777211
Product Name Configurable Switch Contact Blocks Accessory/Bulb/Cap/Contact/Transf
Unlock Full Specs
to access all available technical data

Similar Products