EAO Switch Corporation Key Switch Heads 704.121.018

Description
EAO 704.121.018 Key Switch Head
Request a Quote
Description
EAO 704.121.018 Key Switch Head
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Key Switch Heads - 2790092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switch Heads
2790092
Key Switch Heads 2790092
EAO 704.121.018 Key Switch Head

EAO 704.121.018 Key Switch Head

Supplier's Site
Switch; Keylock; Flush Mount; 2 Position - 70029639 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; Keylock; Flush Mount; 2 Position
70029639
Switch; Keylock; Flush Mount; 2 Position 70029639
Switch; Keylock; Flush Mount; 2 Position

Switch; Keylock; Flush Mount; 2 Position

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches
Product Number 2790092 70029639
Product Name Key Switch Heads Switch; Keylock; Flush Mount; 2 Position
Actuator Type Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.4011-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2383954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 2 poles
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details