SWITCH ACTUATOR; FOR USE WITH:EAO 04 SERIES KEYLOCK SWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:704 SERIES; ACTUATOR / CAP COLOUR:CHROME; ANGLE OF THROW:90; COLLAR SHAPE:ROUND; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE AC NOM:300V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 6510554 |
| Product Name | Busway Switch/Plug |