EAO Switch Corporation Busway Switch/Plug 704.117.0

Description
SWITCH ACTUATOR; FOR USE WITH:EAO 04 SERIES KEYLOCK SWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:704 SERIES; ACTUATOR / CAP COLOUR:CHROME; ANGLE OF THROW:42°; COLLAR SHAPE:ROUND; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE AC NOM:300V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH ACTUATOR; FOR USE WITH:EAO 04 SERIES KEYLOCK SWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:704 SERIES; ACTUATOR / CAP COLOUR:CHROME; ANGLE OF THROW:42°; COLLAR SHAPE:ROUND; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE AC NOM:300V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Busway Switch/Plug - 4777220 - Radwell International
Willingboro, NJ, United States
Busway Switch/Plug
4777220
Busway Switch/Plug 4777220
SWITCH ACTUATOR; FOR USE WITH:EAO 04 SERIES KEYLOCK SWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:704 SERIES; ACTUATOR / CAP COLOUR:CHROME; ANGLE OF THROW:42°; COLLAR SHAPE:ROUND; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE AC NOM:300V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH ACTUATOR; FOR USE WITH:EAO 04 SERIES KEYLOCK SWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:704 SERIES; ACTUATOR / CAP COLOUR:CHROME; ANGLE OF THROW:42°; COLLAR SHAPE:ROUND; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE AC NOM:300V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 4777220
Product Name Busway Switch/Plug
Unlock Full Specs
to access all available technical data

Similar Products

15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breaker, Thermal, 1P, 250V, 100Ma; Product Range Wago - 45M7285 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.1000 amps
View Details
Circuit Breakers & Accessories - 1BU60M - Powell Electronics, Inc.
Specs
Rated Current 60 amps
View Details