Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
EAO SWITCH CORPORATION
704.101.010.12 -- PUSH BUTTON ACTUATORS
EAO Switch Corporation
Push Button Actuators
704.101.010.12
Description
Actuator, Ø 30.5 mm, Ø 35 mm, non illumi
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Actuator, Ø 30.5 mm, Ø 35 mm, non illumi
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Actuators
443008
Push Button Actuators
443008
Actuator, Ø 30.5 mm, Ø 35 mm, non illumi
Actuator, Ø 30.5 mm, Ø 35 mm, non illumi
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Pushbutton Switches
Product Number
443008
Product Name
Push Button Actuators
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Aratas America LLC
A3A Lighted Pushbutton Switch
A3AA-91B1-00A
Specs
Switch Function
Alternate Contact (Push-Push)
Terminal Type
PCB
View Details
Federal Signal Corporation - Industrial Signaling and Systems
PS Series Push Button Stations
PSEVSCLP-YM
Specs
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed; Illuminated Switch
View Details
RS Components, Ltd.
Push Button Switches
1744060
Specs
Actuator Specifications
Plunger
Switch Function
Momentary Contact
Switching Mechanism
Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Allen-Bradley / Rockwell Automation
22mm Momentary Push Button 800F PB
800FD-F309X10
View Details