704.032.218 is an illuminated pushbutton actuator with a flush mount design and a round front face measuring 35 mm in diameter, requiring a mounting cut-out of 30.5 mm. The front bezel is made of natural anodized aluminum, and the lens is transparent red plastic with a flat profile. Illumination is provided by a red LED. The actuator has a momentary switching action, uses screw terminals, and is rated IP65 for front protection. The housing is grey plastic, and up to three switching elements can be mounted. The unit weighs 0.067 kg.
Illuminated pushbutton-actuator flush mounting natural/red mom D35 SCH RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 03M4652 |
| Product Name | Illuminated Pushbutton-Actuator Flush Mounting Natural/red Mom D35 Sch Rohs Compliant Eao |
| Approvals | RoHS |