The 704.012.018 is a flush-mount pushbutton actuator with a round front face measuring 35 mm in diameter and a mounting cut-out of 30.5 mm. It features a natural anodized aluminum bezel, a black plastic lens with a flat profile, and a non-illuminated, momentary switching action. The actuator housing is gray plastic, and it supports up to three switching elements. The front protection rating is IP65. The unit weighs 0.051 kg.
(704.012.018X) FLUSH MOUNT PUSHBUTTON/ MOM/ RND/ W-BLACK LENS & NAT ALUM.BEZEL
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 48M1594 |
| Product Name | (704.012.018X) Flush Mount Pushbutton/ Mom/ Rnd/ W-Black Lens & Nat Alum.bezel Eao |