Protective cover for flush mounting, with a 24 mm x 30 mm outer dimension and a 21 mm x 27 mm mounting cut-out, made of plastic and rated IP65 for front protection. The cover has a transparent optic and includes hinged sealing means. Weight is 0.006 kg.
Protective cap flush mounting black/clear 24x30 plastic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 30B4874 |
| Product Name | Protective Cap Flush Mounting Black/clear 24X30 Plastic Rohs Compliant Eao |
| Approvals | RoHS |