Modular switch Lens round yellow
Configurable Switch Lens Yellow Round
LENS, ROUND, YELLOW; LENS SHAPE:ROUND; SWITCH LENS COLOUR:YELLOW; PRODUCT RANGE:61 SERIES; COLLAR SHAPE:ROUND; COLOUR:YELLOW; FOR USE WITH:61 SERIES PUSHBUTTON SWITCHES AND INDICATORS; LENS DIAMETER:24MM; MOUNTING HOLE DIA:22.5MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1760211 | 1948-1876-ND | 18791169 |
| Product Name | Push Button Lenses | Configurable Switch Lens | Accessory/Bulb/Cap/Contact/Transf |