61-8430.22 is a snap-action switching element with three normally open contacts, rated for 5 A at 250 V AC/DC, designed for use in pushbutton, keylock, and selector switches. It features solder terminals measuring 2.8 mm by 0.5 mm and weighs 0.007 kg. The part includes a lamp terminal and is compatible with dismantling tool 61-9711.0.
SWITCH PART - SWITCH ELEMENT, SILVER ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 66H7945 |
| Product Name | Switch Part Switch Element, Silver Rohs Compliant Eao |
| Approvals | RoHS |