EAO Switch Corporation Element Bloc Snap-Action Switch 1Nc+1No St/pt Eao 601F0000-00

Description
ELEMENT BLOC SNAP-ACTION SWITCH 1NC+1NO ST/PT
Description
ELEMENT BLOC SNAP-ACTION SWITCH 1NC+1NO ST/PT
Datasheet
Datasheet Summary
Powered by GS/AI

The Element Bloc Snap-Action Switch 1Nc+1No St/pt Eao (part number 46AC8345) is a snap-action switching element designed for applications requiring reliable switching performance. It operates at a voltage rating of 250 VAC and can handle a current of up to 5 A. The switch features one normally closed (NC) and one normally open (NO) contact configuration, making it suitable for various control and signaling applications. The contacts are made of gold, ensuring good conductivity and resistance to corrosion. The switch is designed for solder terminal connections with a pin size of 2.8 x 0.5 mm, and it has a compact weight of 0.006 kg. This product is ideal for engineers looking for a dependable switching solution in their projects.

Datasheet Summary
Powered by GS/AI

The Element Bloc Snap-Action Switch 1Nc+1No St/pt Eao (part number 46AC8345) is a snap-action switching element designed for applications requiring reliable switching performance. It operates at a voltage rating of 250 VAC and can handle a current of up to 5 A. The switch features one normally closed (NC) and one normally open (NO) contact configuration, making it suitable for various control and signaling applications. The contacts are made of gold, ensuring good conductivity and resistance to corrosion. The switch is designed for solder terminal connections with a pin size of 2.8 x 0.5 mm, and it has a compact weight of 0.006 kg. This product is ideal for engineers looking for a dependable switching solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
Element Bloc Snap-Action Switch 1Nc+1No St/pt Eao - 46AC8345 - Newark, An Avnet Company
Chicago, IL, United States
Element Bloc Snap-Action Switch 1Nc+1No St/pt Eao
46AC8345
Element Bloc Snap-Action Switch 1Nc+1No St/pt Eao 46AC8345
ELEMENT BLOC SNAP-ACTION SWITCH 1NC+1NO ST/PT

ELEMENT BLOC SNAP-ACTION SWITCH 1NC+1NO ST/PT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 46AC8345
Product Name Element Bloc Snap-Action Switch 1Nc+1No St/pt Eao
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details