EAO Switch Corporation Push Button Switches 56-1520.0000

Description
EAO 56-1520.0000 Push Button Switch
Request a Quote Datasheet
Description
EAO 56-1520.0000 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2183960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2183960
Push Button Switches 2183960
EAO 56-1520.0000 Push Button Switch

EAO 56-1520.0000 Push Button Switch

Supplier's Site
Pb Switch, 6Pst, 0.25A, 30Vdc, Panel; Product Range Eao - 37AJ8736 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 6Pst, 0.25A, 30Vdc, Panel; Product Range Eao
37AJ8736
Pb Switch, 6Pst, 0.25A, 30Vdc, Panel; Product Range Eao 37AJ8736
PB SWITCH, 6PST, 0.25A, 30VDC, PANEL; Product Range:56 Universal Series; Panel Cutout Diameter:-; Contact Configuration:6PST; Switch Operation:-; Pushbutton Actuator Style:Round; Actuator / Cap Colour:-; Contact Current AC Max:

PB SWITCH, 6PST, 0.25A, 30VDC, PANEL; Product Range:56 Universal Series; Panel Cutout Diameter:-; Contact Configuration:6PST; Switch Operation:-; Pushbutton Actuator Style:Round; Actuator / Cap Colour:-; Contact Current AC Max:

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 2183960 37AJ8736
Product Name Push Button Switches Pb Switch, 6Pst, 0.25A, 30Vdc, Panel; Product Range Eao
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-AYM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Push Button Switches - 1758267 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Pushbutton - 1146853 - Radwell International
Allen-Bradley / Rockwell Automation
View Details