EAO Switch Corporation Switch, Selector, 2No/2Nc, 5A, 250V; No. Of Switch Positions Eao 52-571.022A

Description
SWITCH, SELECTOR, 2NO/2NC, 5A, 250V; No. of Switch Positions:3 Position; No. of Poles:-; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:51 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, 2NO/2NC, 5A, 250V; No. of Switch Positions:3 Position; No. of Poles:-; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:51 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, 2No/2Nc, 5A, 250V; No. Of Switch Positions Eao - 90B0164 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, 2No/2Nc, 5A, 250V; No. Of Switch Positions Eao
90B0164
Switch, Selector, 2No/2Nc, 5A, 250V; No. Of Switch Positions Eao 90B0164
SWITCH, SELECTOR, 2NO/2NC, 5A, 250V; No. of Switch Positions:3 Position; No. of Poles:-; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:51 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, 2NO/2NC, 5A, 250V; No. of Switch Positions:3 Position; No. of Poles:-; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:51 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 90B0164
Product Name Switch, Selector, 2No/2Nc, 5A, 250V; No. Of Switch Positions Eao
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RSS/RST - Key selector switch - RSS32S1 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Selector Switch Heads - 1881151 - RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details