EAO Switch Corporation Switch, Key Lock, 2No/2Nc, 5A, 250V; Product Range Eao 51-371.022D

Description
SWITCH, KEY LOCK, 2NO/2NC, 5A, 250V; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:-; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY LOCK, 2NO/2NC, 5A, 250V; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:-; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Lock, 2No/2Nc, 5A, 250V; Product Range Eao - 30B4498 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, 2No/2Nc, 5A, 250V; Product Range Eao
30B4498
Switch, Key Lock, 2No/2Nc, 5A, 250V; Product Range Eao 30B4498
SWITCH, KEY LOCK, 2NO/2NC, 5A, 250V; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:-; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, KEY LOCK, 2NO/2NC, 5A, 250V; Product Range:-; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:-; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 30B4498
Product Name Switch, Key Lock, 2No/2Nc, 5A, 250V; Product Range Eao
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Extended Selector Switch Operators - 2AS2E-2 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
Rotary Switches - 2238138 - RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
View Details
2 suppliers
Rotary Switches - 360-2808-ND - DigiKey
Specs
Actuator Type Knobbed Shaft
Current Rating 6.0 amps
Angle of Throw 45 degrees
View Details
2 suppliers
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details