NKK Switches Rotary Switches HS13X

Description
Rotary Switch 2 Position SPDT 6A (AC), 5A (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 Position SPDT 6A (AC), 5A (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 360-2808-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
360-2808-ND
Rotary Switches 360-2808-ND
Rotary Switch 2 Position SPDT 6A (AC), 5A (DC) 125VAC Panel Mount

Rotary Switch 2 Position SPDT 6A (AC), 5A (DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
HS13X
Rotary Switches HS13X
Rotary Switches 2POS NON-SHRTING

Rotary Switches 2POS NON-SHRTING

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 360-2808-ND HS13X
Product Name Rotary Switches Rotary Switches
Actuator Type Knobbed Shaft
Current Rating 6.0 amps
Angle of Throw 45 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE210L0F0F - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
10mm Ultra-Thin DIP Rotary - FR01SC16P-S - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
View Details
3 suppliers
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers