EAO Switch Corporation Key Switches 51-235.025D2

Description
EAO 51-235.025D2 Keylock Switch
Request a Quote Datasheet
Description
EAO 51-235.025D2 Keylock Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switches - 1760160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
1760160
Key Switches 1760160
EAO 51-235.025D2 Keylock Switch

EAO 51-235.025D2 Keylock Switch

Supplier's Site
Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao - 30B4391 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao
30B4391
Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao 30B4391
SWITCH, KEY LOCK, 1NO/1NC, 5A, 250V; Product Range:51 Series; Contact Configuration:SPST; Switch Operation:On-Off; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, KEY LOCK, 1NO/1NC, 5A, 250V; Product Range:51 Series; Contact Configuration:SPST; Switch Operation:On-Off; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 1760160 30B4391
Product Name Key Switches Switch, Key Lock, 1No/1Nc, 5A, 250V; Product Range Eao
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2
Terminal Type Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 1760908 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Voltage Rating 100 volts
Number of Poles 1 poles
View Details