TE Connectivity Keylock Switches SWK12F315

Description
Keylock Switch 2 Position SPST 5A (AC), 15A (DC) 115VAC 24VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPST 5A (AC), 15A (DC) 115VAC 24VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 450-1011-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
450-1011-ND
Keylock Switches 450-1011-ND
Keylock Switch 2 Position SPST 5A (AC), 15A (DC) 115VAC 24VDC Panel Mount

Keylock Switch 2 Position SPST 5A (AC), 15A (DC) 115VAC 24VDC Panel Mount

Buy Now Datasheet
Switch, Key Operated, Spst, 5A, 115V; Product Range Alcoswitch Te Connectivity - 57F2159 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Spst, 5A, 115V; Product Range Alcoswitch Te Connectivity
57F2159
Switch, Key Operated, Spst, 5A, 115V; Product Range Alcoswitch Te Connectivity 57F2159
SWITCH, KEY OPERATED, SPST, 5A, 115V; Product Range:SWK 12 Series; Contact Configuration:SPST; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:24V

SWITCH, KEY OPERATED, SPST, 5A, 115V; Product Range:SWK 12 Series; Contact Configuration:SPST; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:24V

Supplier's Site Datasheet
Keyswitch; 0.760 in. L x 0.698 in. W; 115 VAC @ 5 A/ 24 VDC @15 A; 1; SPST - 70155915 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keyswitch; 0.760 in. L x 0.698 in. W; 115 VAC @ 5 A/ 24 VDC @15 A; 1; SPST
70155915
Keyswitch; 0.760 in. L x 0.698 in. W; 115 VAC @ 5 A/ 24 VDC @15 A; 1; SPST 70155915
Key Switches for Security, Silver Contact Material Zinc alloy material The contact material is silver.

Key Switches for Security, Silver Contact Material

  • Zinc alloy material
    The contact material is silver.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 450-1011-ND 57F2159 70155915
Product Name Keylock Switches Switch, Key Operated, Spst, 5A, 115V; Product Range Alcoswitch Te Connectivity Keyswitch; 0.760 in. L x 0.698 in. W; 115 VAC @ 5 A/ 24 VDC @15 A; 1; SPST
Actuator Type Keylock Keylock
Current Rating 15.0 amps 5.0 amps
Angle of Throw 90 degrees
Mechanical Life 20000 cycles
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-555-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Mounting hole Ø 30.5 mm - WKT spring-return joystick switch - WKTE521 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details