EAO Switch Corporation Cable and Cord Grips 45-507.1100

Description
CABLE GLAND M20 PLASTIC
Request a Quote Datasheet
Description
CABLE GLAND M20 PLASTIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1948-45-507.1100-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1948-45-507.1100-ND
Cable and Cord Grips 1948-45-507.1100-ND
CABLE GLAND M20 PLASTIC

CABLE GLAND M20 PLASTIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Sealing Glands
Product Number 1948-45-507.1100-ND
Product Name Cable and Cord Grips
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details
Cable Glands - 117673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 1.06 to 1.38 inch (27 to 35 mm)
View Details
Traction Relief Cable Gland - 4308526 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details