EAO Switch Corporation Enclosure, Yellow, Metal, E-Stop Switch; For Use With Eao 45-420.2403

Description
ENCLOSURE, YELLOW, METAL, E-STOP SWITCH; For Use With:EAO 45 Series Emergency Stop Switches; Product Range:45 Series
Datasheet
Description
ENCLOSURE, YELLOW, METAL, E-STOP SWITCH; For Use With:EAO 45 Series Emergency Stop Switches; Product Range:45 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Yellow, Metal, E-Stop Switch; For Use With Eao - 23AJ4403 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Yellow, Metal, E-Stop Switch; For Use With Eao
23AJ4403
Enclosure, Yellow, Metal, E-Stop Switch; For Use With Eao 23AJ4403
ENCLOSURE, YELLOW, METAL, E-STOP SWITCH; For Use With:EAO 45 Series Emergency Stop Switches; Product Range:45 Series

ENCLOSURE, YELLOW, METAL, E-STOP SWITCH; For Use With:EAO 45 Series Emergency Stop Switches; Product Range:45 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23AJ4403
Product Name Enclosure, Yellow, Metal, E-Stop Switch; For Use With Eao
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4637 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details