EAO Switch Corporation Toggle Switches 45-1F27.2010.000.109

Description
Toggle Switches (45-1F27.2010.000.10 9) TOGGLE STICK/ M L-C-R, U-LC-R, BK, 1NO, 1NO, 1NO, 1NO SC
Datasheet
Description
Toggle Switches (45-1F27.2010.000.10 9) TOGGLE STICK/ M L-C-R, U-LC-R, BK, 1NO, 1NO, 1NO, 1NO SC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Toggle Switches
45-1F27.2010.000.109
Toggle Switches 45-1F27.2010.000.109
Toggle Switches (45-1F27.2010.000.10 9) TOGGLE STICK/ M L-C-R, U-LC-R, BK, 1NO, 1NO, 1NO, 1NO SC

Toggle Switches (45-1F27.2010.000.109) TOGGLE STICK/ M L-C-R, U-LC-R, BK, 1NO, 1NO, 1NO, 1NO SC

Buy Now Datasheet
Toggle Switch, 4Pst-No, 10A, 500V, Screw; Switch Operation Eao - 05AC2108 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 4Pst-No, 10A, 500V, Screw; Switch Operation Eao
05AC2108
Toggle Switch, 4Pst-No, 10A, 500V, Screw; Switch Operation Eao 05AC2108
TOGGLE SWITCH, 4PST-NO, 10A, 500V, SCREW; Switch Operation:On-Off; Contact Configuration:4PST-N O; Illumination:Non Illuminated; Product Range:45 Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Switch Terminals:Screw RoHS Compliant: Yes

TOGGLE SWITCH, 4PST-NO, 10A, 500V, SCREW; Switch Operation:On-Off; Contact Configuration:4PST-NO; Illumination:Non Illuminated; Product Range:45 Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number 45-1F27.2010.000.109 05AC2108
Product Name Toggle Switches Toggle Switch, 4Pst-No, 10A, 500V, Screw; Switch Operation Eao
Switch Type Toggle Toggle
Terminal Type Screw Terminals Screw Terminals; Screw
Standards / Compliances RoHS RoHS
Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A13JB-JC - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Switch,Manual 277V Max - 600-TAX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details