EAO Switch Corporation Toggle Switch, 4Pst-No, 10A, 500V, Screw; Switch Operation Eao 45-1F0V.3010.000.109

Description
TOGGLE SWITCH, 4PST-NO, 10A, 500V, SCREW; Switch Operation:On-Off; Contact Configuration:4PST-N O; Illumination:Non Illuminated; Product Range:45 Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH, 4PST-NO, 10A, 500V, SCREW; Switch Operation:On-Off; Contact Configuration:4PST-N O; Illumination:Non Illuminated; Product Range:45 Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, 4Pst-No, 10A, 500V, Screw; Switch Operation Eao - 05AC2093 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 4Pst-No, 10A, 500V, Screw; Switch Operation Eao
05AC2093
Toggle Switch, 4Pst-No, 10A, 500V, Screw; Switch Operation Eao 05AC2093
TOGGLE SWITCH, 4PST-NO, 10A, 500V, SCREW; Switch Operation:On-Off; Contact Configuration:4PST-N O; Illumination:Non Illuminated; Product Range:45 Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Switch Terminals:Screw RoHS Compliant: Yes

TOGGLE SWITCH, 4PST-NO, 10A, 500V, SCREW; Switch Operation:On-Off; Contact Configuration:4PST-NO; Illumination:Non Illuminated; Product Range:45 Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
45-1F0V.3010.000.109
Toggle Switches 45-1F0V.3010.000.109
Toggle Switches (45-1F0V.3010.000.10 9)

Toggle Switches (45-1F0V.3010.000.109)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 05AC2093 45-1F0V.3010.000.109
Product Name Toggle Switch, 4Pst-No, 10A, 500V, Screw; Switch Operation Eao Toggle Switches
Switch Type Toggle Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function Momentary ON
Pole & Throw Specifications 4PST-NO
Unlock Full Specs
to access all available technical data

Similar Products

T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details
Light Switches - 2289515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 45 amps
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details