EAO Switch Corporation Keylock Switch, Dpst, 10A, 500V, Spring; Product Range Eao 45-190J.2000.111.40D

Description
KEYLOCK SWITCH, DPST, 10A, 500V, SPRING; Product Range:45 Series; Contact Configuration:DPST-N C; Switch Operation:On-Off; Switch Terminals:Spring Clamp; Contact Current Max:10A; Contact Voltage AC Nom:500V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet
Description
KEYLOCK SWITCH, DPST, 10A, 500V, SPRING; Product Range:45 Series; Contact Configuration:DPST-N C; Switch Operation:On-Off; Switch Terminals:Spring Clamp; Contact Current Max:10A; Contact Voltage AC Nom:500V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switch, Dpst, 10A, 500V, Spring; Product Range Eao - 05AC2263 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Switch, Dpst, 10A, 500V, Spring; Product Range Eao
05AC2263
Keylock Switch, Dpst, 10A, 500V, Spring; Product Range Eao 05AC2263
KEYLOCK SWITCH, DPST, 10A, 500V, SPRING; Product Range:45 Series; Contact Configuration:DPST-N C; Switch Operation:On-Off; Switch Terminals:Spring Clamp; Contact Current Max:10A; Contact Voltage AC Nom:500V; Angle of Throw:90° RoHS Compliant: Yes

KEYLOCK SWITCH, DPST, 10A, 500V, SPRING; Product Range:45 Series; Contact Configuration:DPST-NC; Switch Operation:On-Off; Switch Terminals:Spring Clamp; Contact Current Max:10A; Contact Voltage AC Nom:500V; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
45-190J.2000.111.40D
Keylock Switches 45-190J.2000.111.40D
Keylock Switches (45-190J.2000.111.40 D)

Keylock Switches (45-190J.2000.111.40D)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 05AC2263 45-190J.2000.111.40D
Product Name Keylock Switch, Dpst, 10A, 500V, Spring; Product Range Eao Keylock Switches
Actuator Type Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 450-1184-ND - DigiKey
Specs
Actuator Type Knobbed Shaft
Angle of Throw 15 degrees
Number of Decks 1
View Details
3 suppliers
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWTS32.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details