Pushbutton Switches (45-1231.31E6.000.40
SWITCH PUSH SPST-NC 10A 500V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 45-1231.31E6.000.402 | 45-1231.31E6.000.402 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Terminal Type | Spring Terminal | |
| Features | Illuminated Switch; RoHS | |
| Max Current Rating | 10 amps | 10 amps |
| Max AC Voltage Rating | 500 volts | 500 volts |
| Max DC Voltage Rating | 500 volts | 500 volts |