EAO Switch Corporation Lens, Square, Red; Lens Shape Eao 31-951.2

Description
LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:-; Accessory Type:Lens; Collar Shape:Square; Colour:Red; Features:Square Configuration; For Use With:EAO 31 Series Pushbutton Switches; Lens Height:18mm RoHS Compliant: Yes
Datasheet
Description
LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:-; Accessory Type:Lens; Collar Shape:Square; Colour:Red; Features:Square Configuration; For Use With:EAO 31 Series Pushbutton Switches; Lens Height:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Square, Red; Lens Shape Eao - 91B9741 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Square, Red; Lens Shape Eao
91B9741
Lens, Square, Red; Lens Shape Eao 91B9741
LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:-; Accessory Type:Lens; Collar Shape:Square; Colour:Red; Features:Square Configuration; For Use With:EAO 31 Series Pushbutton Switches; Lens Height:18mm RoHS Compliant: Yes

LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:-; Accessory Type:Lens; Collar Shape:Square; Colour:Red; Features:Square Configuration; For Use With:EAO 31 Series Pushbutton Switches; Lens Height:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 91B9741
Product Name Lens, Square, Red; Lens Shape Eao
Unlock Full Specs
to access all available technical data

Similar Products

Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details
Sapphire Optical Glass Balls -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Lens Type Ball
Materials Sapphire
Surface Quality 40-20 Scratch / Dig
View Details
Optical Lenses - Powell Lenses - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Aspheric; Powell
Lens Application Visible
Center Thickness 7 to 9 mm (0.2756 to 0.3543 inch)
View Details
Fresnel Cylindrical Lense - CY 570 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Cylindrical Lens
Focal Length 138 mm (5.43 inch)
View Details