EAO Switch Corporation Push Button Actuators 31-282.0252

Description
Modular switch actuator Illuminated push
Request a Quote Datasheet
Description
Modular switch actuator Illuminated push
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Actuators - 1757885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Actuators
1757885
Push Button Actuators 1757885
Modular switch actuator Illuminated push

Modular switch actuator Illuminated push

Supplier's Site
Pushbutton Switches - 31-282.0252 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
31-282.0252
Pushbutton Switches 31-282.0252
Pushbutton Switches Actuator, oe 16 mm, 18 mm x 18 mm, illuminative, square, Black, Plastic, 2 NC / 2 NO, Maintained, Soldering terminal

Pushbutton Switches Actuator, oe 16 mm, 18 mm x 18 mm, illuminative, square, Black, Plastic, 2 NC / 2 NO, Maintained, Soldering terminal

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global)
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1757885 31-282.0252
Product Name Push Button Actuators Pushbutton Switches
Actuator Specifications Switch
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 1241.1110.7094-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details