EAO Switch Corporation Pushbutton Switches 22-225.011

Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 22-225.011-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
22-225.011-ND
Pushbutton Switches 22-225.011-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
22-225.011
Switches - Pushbutton Switches 22-225.011
SWITCH PB DPST-NO/NC 10A 400V

SWITCH PB DPST-NO/NC 10A 400V

Supplier's Site
Pushbutton Switches - 22-225.011 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
22-225.011
Pushbutton Switches 22-225.011
Pushbutton Switches MULTI-CHIP LED 24 VOLT 8 CHIP-RED

Pushbutton Switches MULTI-CHIP LED 24 VOLT 8 CHIP-RED

Buy Now Datasheet
Switch, Pushbutton, 1No/1Nc, 10A, 400V; Product Range Eao - 30B4074 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, 1No/1Nc, 10A, 400V; Product Range Eao
30B4074
Switch, Pushbutton, 1No/1Nc, 10A, 400V; Product Range Eao 30B4074
SWITCH, PUSHBUTTON, 1NO/1NC, 10A, 400V; Product Range:22 Series; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:10A; Contact Voltage VAC:400V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, 1NO/1NC, 10A, 400V; Product Range:22 Series; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Maintained; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:10A; Contact Voltage VAC:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 22-225.011-ND 22-225.011 22-225.011 30B4074
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton, 1No/1Nc, 10A, 400V; Product Range Eao
Actuator Specifications Rectangular, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact; Maintained
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359533 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details