Allen-Bradley / Rockwell Automation Pushbutton 800EP-MTS64

Description
PUSH BUTTON, 2-POSITION, TWIST TO RELEASE, TRIGGER-ACTION. NON ILLUMINATED, ROUND PLASTIC OPERATOR (NEMA TYPE 4/4X/13), PUSH-PULL, TWIST-TO-RELEASE, TRIGGER ACTION, 60 MM PLASTIC COLOR CAP, RED,. FREE 2 YEAR RADWELL WARRANTY
Description
PUSH BUTTON, 2-POSITION, TWIST TO RELEASE, TRIGGER-ACTION. NON ILLUMINATED, ROUND PLASTIC OPERATOR (NEMA TYPE 4/4X/13), PUSH-PULL, TWIST-TO-RELEASE, TRIGGER ACTION, 60 MM PLASTIC COLOR CAP, RED,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 355059 - Radwell International
Willingboro, NJ, United States
Pushbutton
355059
Pushbutton 355059
PUSH BUTTON, 2-POSITION, TWIST TO RELEASE, TRIGGER-ACTION. NON ILLUMINATED, ROUND PLASTIC OPERATOR (NEMA TYPE 4/4X/13), PUSH-PULL, TWIST-TO-RELEASE, TRIGGER ACTION, 60 MM PLASTIC COLOR CAP, RED,. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, 2-POSITION, TWIST TO RELEASE, TRIGGER-ACTION. NON ILLUMINATED, ROUND PLASTIC OPERATOR (NEMA TYPE 4/4X/13), PUSH-PULL, TWIST-TO-RELEASE, TRIGGER ACTION, 60 MM PLASTIC COLOR CAP, RED,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 355059
Product Name Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - AT3083JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 10151133 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details