Pushbutton Switch SPST-NC Standard Panel Mount, Front
Illuminated pushbutton main SA 1NC screw
SWITCH, PUSHBUTTON, SPST-NC, 10A, 400V; Product Range:22 Series; Contact Configuration:SPST-N
Pushbutton Switches LPB MNT 1N.C. SCRW
SWITCH PB SPST-NC 10A 400V
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1322-ND | 2237970 | 30B4068 | 22-222.011 | 22-222.011 |
| Product Name | Pushbutton Switches | Push Button Actuators | Switch, Pushbutton, Spst-Nc, 10A, 400V; Product Range Eao | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button (Not Included) | Push Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact; Maintained | |||
| Configuration | Normally Closed (NC) | Normally Closed (NC) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | |
| Terminal Type | Screw Terminals | Screw | Screw Terminals |