Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Illuminated pushbutton mom SA 1NC+1NO sc
SWITCH PB DPST-NO/NC 10A 400V
Pushbutton Switches LENS FLT TLT YLW
SWITCH, PUSHBUTTON, 1NO/1NC, 10A, 400V; Product Range:22 Series; Contact Configuration:SPST-N
PUSHBUTTON SWITCH, DPST, MOMENTARY, SCREW TERMINAL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1321-ND | 2004164 | 22-215.011 | 22-215.011 | 30B4064 | 18791797 |
| Product Name | Pushbutton Switches | Push Button Actuators | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, 1No/1Nc, 10A, 400V; Product Range Eao | Pushbutton |
| Actuator Specifications | Rectangular, Button (Not Included) | Push Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST) | ||
| Terminal Type | Screw Terminals | Screw Terminals |