EAO Switch Corporation Pushbutton Switches 22-214.011

Description
Pushbutton Switch DPST-NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 22-214.011-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
22-214.011-ND
Pushbutton Switches 22-214.011-ND
Pushbutton Switch DPST-NC Standard Panel Mount, Front

Pushbutton Switch DPST-NC Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
22-214.011
Switches - Pushbutton Switches 22-214.011
SWITCH PB DPST-NC 10A 400V

SWITCH PB DPST-NC 10A 400V

Supplier's Site
Pushbutton Switches - 22-214.011 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
22-214.011
Pushbutton Switches 22-214.011
Pushbutton Switches LENTPTRECWHT

Pushbutton Switches LENTPTRECWHT

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 22-214.011-ND 22-214.011 22-214.011
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Rectangular, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NC
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317657-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details