Pushbutton Switch DPST-NO Standard Panel Mount, Front
Illuminated pushbutton mom SA 2NO screw
SWITCH PB DPST-NO 10A 400V
Pushbutton Switches IND FLUSH MNT 24VDC-20MA YLW
LIGHTED PUSHBUTTON, MOMENTARY, SCREW TERMINALS, 2PST, N.O. DB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Switch, Illuminated Pushbutton; 2 NO; Momentary; Screw Terminal; Snap-Action
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1320-ND | 2004162 | 22-213.011 | 22-213.011 | 49250238 | 70029603 |
| Product Name | Pushbutton Switches | Push Button Actuators | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton | Switch, Illuminated Pushbutton; 2 NO; Momentary; Screw Terminal; Snap-Action |
| Actuator Specifications | Rectangular, Button (Not Included) | Push Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO | ||||
| Terminal Type | Screw Terminals | Screw Terminals | Screw Terminals |