Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
EAO SWITCH CORPORATION
19401132 -- (17-401132) LED INDICATOR/ 130VAC/ 16MM/ YELLOW EAO
EAO Switch Corporation
(17-401132) Led Indicator/ 130Vac/ 16Mm/ Yellow Eao
19401132
Description
(17-401132) LED INDICATOR/ 130VAC/ 16MM/ YELLOW
Newark, An Avnet Company
Done
Description
(17-401132) LED INDICATOR/ 130VAC/ 16MM/ YELLOW
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
(17-401132) Led Indicator/ 130Vac/ 16Mm/ Yellow Eao
02E7514
(17-401132) Led Indicator/ 130Vac/ 16Mm/ Yellow Eao
02E7514
(17-401132) LED INDICATOR/ 130VAC/ 16MM/ YELLOW
(17-401132) LED INDICATOR/ 130VAC/ 16MM/ YELLOW
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Light Emitting Diodes (LED)
Product Number
02E7514
Product Name
(17-401132) Led Indicator/ 130Vac/ 16Mm/ Yellow Eao
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
LM8305MX-1
View Details
RS Components, Ltd.
LED Arrays
2269571
Specs
Optical Power Output
980 milliwatts
Array
Array
Number of Array Elements
1
View Details
JKL Components Corporation
Dual Pin Light Emitting Diodes (LED TB)
Z-122O
Specs
LED Package:
T-1
LED Type
Orange
Viewing Angle
16 degrees
View Details
Micropac Industries, Inc.
LED Emitter
62004-103
Specs
LED Package:
.080" Coaxial
LED Type
Infrared
Peak Wavelength
940 nm (9400 Å)
View Details