Pushbutton Switch SPST-NO Standard Panel Mount, Front
Switch,PB,illum,circ
Pushbutton Switches LPB MOM RND GD SLDR
SWITCH, PUSHBUTTON, SPST-NO, 100mA, 42V; Product Range:19 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPST-N
SWITCH PB SPST-NO 0.1A 50V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1303-ND | 6906973 | 19-431.035 | 30B4015 | 19-431.035 |
| Product Name | Pushbutton Switches | Push Button Actuators | Pushbutton Switches | Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button (Not Included) | Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals; Solder | Solder Lug | Solder Terminals |