EAO Switch Corporation Pushbutton Switches 19-289.015

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 19-289.015-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
19-289.015-ND
Pushbutton Switches 19-289.015-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
19-289.015
Switches - Pushbutton Switches 19-289.015
SWITCH PB SPST-NO 0.8A 50V

SWITCH PB SPST-NO 0.8A 50V

Supplier's Site
Pushbutton Switches - 19-289.015 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
19-289.015
Pushbutton Switches 19-289.015
Pushbutton Switches LAMP T1 BI-PIN 24MA

Pushbutton Switches LAMP T1 BI-PIN 24MA

Buy Now Datasheet
Illuminated Pushbutton,red,1No,800Ma,50V; Product Range Eao - 30B4013 - Newark, An Avnet Company
Chicago, IL, United States
Illuminated Pushbutton,red,1No,800Ma,50V; Product Range Eao
30B4013
Illuminated Pushbutton,red,1No,800Ma,50V; Product Range Eao 30B4013
ILLUMINATED PUSHBUTTON,RED,1NO,8 00MA,50V; Product Range:19 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPST-N O; Switch Operation:Maintained ; Pushbutton Actuator Style:Square; Contact Current AC Max:800mA; IP Rating:IP40 RoHS Compliant: Yes

ILLUMINATED PUSHBUTTON,RED,1NO,800MA,50V; Product Range:19 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPST-NO; Switch Operation:Maintained; Pushbutton Actuator Style:Square; Contact Current AC Max:800mA; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 19-289.015-ND 19-289.015 19-289.015 30B4013
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Illuminated Pushbutton,red,1No,800Ma,50V; Product Range Eao
Actuator Specifications Square, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact; Maintained
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details