EAO Switch Corporation Push Button Actuators 19-279.015

Description
Switch,PB,ser 19,maintd,1NO,gold con
Request a Quote Datasheet
Description
Switch,PB,ser 19,maintd,1NO,gold con
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Actuators - 6906967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Actuators
6906967
Push Button Actuators 6906967
Switch,PB,ser 19,maintd,1NO,gold con

Switch,PB,ser 19,maintd,1NO,gold con

Supplier's Site
Pushbutton Switches - 1948-1302-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1302-ND
Pushbutton Switches 1948-1302-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
19-279.015
Switches - Pushbutton Switches 19-279.015
SWITCH PB SPST-NO 0.8A 50V

SWITCH PB SPST-NO 0.8A 50V

Supplier's Site
Switch, Pushbutton, 1No, 800Ma, 50V; Product Range Eao - 99F7015 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, 1No, 800Ma, 50V; Product Range Eao
99F7015
Switch, Pushbutton, 1No, 800Ma, 50V; Product Range Eao 99F7015
SWITCH, PUSHBUTTON, 1NO, 800mA, 50V; Product Range:19 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPST-N O; Switch Operation:Maintained ; Pushbutton Actuator Style:Square; Contact Current AC Max:800mA; IP Rating:IP40 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, 1NO, 800mA, 50V; Product Range:19 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPST-NO; Switch Operation:Maintained; Pushbutton Actuator Style:Square; Contact Current AC Max:800mA; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 6906967 1948-1302-ND 19-279.015 99F7015
Product Name Push Button Actuators Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, 1No, 800Ma, 50V; Product Range Eao
Actuator Specifications Button Square, Button (Not Included) Raised (Plunger Style) Pushbutton
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder Quick Connect/Blade; Solder Terminals Solder Terminals
Features Illuminated Switch; RoHS RoHS
Switch Function Alternate Contact (Push-Push) Maintained Contact; Maintained
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-AGM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1758301 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details