Pushbutton Switch SPST-NO Standard Panel Mount, Front
Actuator, Ø 8 mm, 9 mm x 9 mm, illuminat
Pushbutton Switches LED T1 24-28VDC@20MA
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 19-159.035-ND | 442364 | 19-159.035 |
| Product Name | Pushbutton Switches | Push Button Actuators | Pushbutton Switches |
| Actuator Specifications | Square, Button (Not Included) | ||
| Switch Function | Momentary Contact | ||
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Quick Connect/Blade; Solder Terminals |