EAO Switch Corporation Indicator; For Use With Eao 19-050.005

Description
INDICATOR; For Use With:EAO 19 Series Pushbutton Switches; Product Range:-; Actuator Diameter:9mm; Contact Current Max:100mA; Illumination:Illumin ated; Mounting Hole Dia:8mm; Switch Operation:Off-(On) RoHS Compliant: Yes
Datasheet
Description
INDICATOR; For Use With:EAO 19 Series Pushbutton Switches; Product Range:-; Actuator Diameter:9mm; Contact Current Max:100mA; Illumination:Illumin ated; Mounting Hole Dia:8mm; Switch Operation:Off-(On) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator; For Use With Eao - 30B4007 - Newark, An Avnet Company
Chicago, IL, United States
Indicator; For Use With Eao
30B4007
Indicator; For Use With Eao 30B4007
INDICATOR; For Use With:EAO 19 Series Pushbutton Switches; Product Range:-; Actuator Diameter:9mm; Contact Current Max:100mA; Illumination:Illumin ated; Mounting Hole Dia:8mm; Switch Operation:Off-(On) RoHS Compliant: Yes

INDICATOR; For Use With:EAO 19 Series Pushbutton Switches; Product Range:-; Actuator Diameter:9mm; Contact Current Max:100mA; Illumination:Illuminated; Mounting Hole Dia:8mm; Switch Operation:Off-(On) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 30B4007
Product Name Indicator; For Use With Eao
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Takachi - 38AC3505 - Newark, An Avnet Company
Specs
Length 5.22 inch (132 mm)
Width 11.02 inch (280 mm)
Depth 9.09 inch (231 mm)
View Details
System enclosure - 850-817/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
Interlinking block - CPX-GE-EV - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details