Pushbutton Switch SPST-NO Standard Panel Mount, Front
Square latching flush mount switch
SWITCH, PUSHBUTTON, SPST-NO, 100mA, 42V; Product Range:18 Series; Contact Configuration:SPST-N
SWITCH PB SPST-NO 0.1A 42V
Pushbutton Switches IND SQ BLK QC
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1269-ND | 2188584 | 30B4000 | 18-287.035 | 18-287.035 |
| Product Name | Pushbutton Switches | Push Button Actuators | Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button (Not Included) | Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact; Maintained | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder | Solder Terminals |