Pushbutton Switch SPST-NO Standard Panel Mount, Front
SWITCH PB SPST-NO 0.1A 42V
SWITCH, PUSHBUTTON, SPST-NO, 100mA, 42V; Product Range:18 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPST-N
Pushbutton Switches CAP-17.4X17.4MM1 LED BLK
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1267-ND | 18-257.035 | 99F9365 | 18-257.035 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst-No, 100Ma, 42V; Product Range Eao | Pushbutton Switches |
| Actuator Specifications | Square, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact; Maintained | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals | Solder Terminals |