EAO Switch Corporation Pushbutton Switches 18-238.035

Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 18-238.035-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
18-238.035-ND
Pushbutton Switches 18-238.035-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Front

Pushbutton Switch SPST-NC Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
18-238.035
Switches - Pushbutton Switches 18-238.035
SWITCH PB SPST-NC 0.1A 42V

SWITCH PB SPST-NC 0.1A 42V

Supplier's Site
Pushbutton Switches - 18-238.035 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
18-238.035
Pushbutton Switches 18-238.035
Pushbutton Switches OVERHANGING LENS-RND RED

Pushbutton Switches OVERHANGING LENS-RND RED

Buy Now Datasheet
Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao - 97F7697 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao
97F7697
Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao 97F7697
SWITCH, PUSHBUTTON, SPST-NC, 100mA, 42V; Product Range:18 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPST-N C; Switch Operation:Maintained ; Pushbutton Actuator Style:Round; Contact Current AC Max:100mA; IP Rating:IP40 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 100mA, 42V; Product Range:18 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPST-NC; Switch Operation:Maintained; Pushbutton Actuator Style:Round; Contact Current AC Max:100mA; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 18-238.035-ND 18-238.035 18-238.035 97F7697
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao
Actuator Specifications Round, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact; Maintained
Configuration Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 10159753 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact
View Details