SWITCH, PUSHBUTTON, SPST-NC, 100mA, 42V; Product Range:18 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPST-N
Pushbutton Switches LENS SQ GRN HLDR
SWITCH PB SPST-NC 0.1A 42V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 30B3993 | 18-158.035 | 18-158.035 |
| Product Name | Switch, Pushbutton, Spst-Nc, 100Ma, 42V; Product Range Eao | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | |
| Features | RoHS | Illuminated Switch; RoHS | |
| Max Current Rating | 0.1000 amps | 0.1000 amps |