EAO Switch Corporation Led Indicator, Panel, 8Mm, Red; Led Color Eao 18-082.0052L

Description
LED INDICATOR, PANEL, 8MM, RED; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 8MM, RED; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 8Mm, Red; Led Color Eao - 38Y7567 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Red; Led Color Eao
38Y7567
Led Indicator, Panel, 8Mm, Red; Led Color Eao 38Y7567
LED INDICATOR, PANEL, 8MM, RED; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:24V RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, RED; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y7567
Product Name Led Indicator, Panel, 8Mm, Red; Led Color Eao
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
LED White Lighting - 475-GWCSSRM3.EM-N1N5-A535-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers