EAO Switch Corporation Led Indicator, Panel, 8Mm, Red; Led Color Eao 18-081.0052L

Description
LED INDICATOR, PANEL, 8MM, RED; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 8MM, RED; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 8Mm, Red; Led Color Eao - 38Y7564 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Red; Led Color Eao
38Y7564
Led Indicator, Panel, 8Mm, Red; Led Color Eao 38Y7564
LED INDICATOR, PANEL, 8MM, RED; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:12V RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, RED; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y7564
Product Name Led Indicator, Panel, 8Mm, Red; Led Color Eao
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
High brightness chip LED with reflector - SML-Z14DT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details