EAO Switch Corporation Led Indicator, Panel, 8Mm, Yellow; Led Color Eao 18-062.0054L

Description
LED INDICATOR, PANEL, 8MM, YELLOW; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 8MM, YELLOW; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 8Mm, Yellow; Led Color Eao - 38Y7559 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Yellow; Led Color Eao
38Y7559
Led Indicator, Panel, 8Mm, Yellow; Led Color Eao 38Y7559
LED INDICATOR, PANEL, 8MM, YELLOW; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:24V RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, YELLOW; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y7559
Product Name Led Indicator, Panel, 8Mm, Yellow; Led Color Eao
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details