EAO Switch Corporation Led Indicator, Panel, 8Mm, Red; Led Color Eao 18-062.0052L

Description
LED INDICATOR, PANEL, 8MM, RED; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 8MM, RED; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 8Mm, Red; Led Color Eao - 38Y7558 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Red; Led Color Eao
38Y7558
Led Indicator, Panel, 8Mm, Red; Led Color Eao 38Y7558
LED INDICATOR, PANEL, 8MM, RED; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:24V RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, RED; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y7558
Product Name Led Indicator, Panel, 8Mm, Red; Led Color Eao
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details