EAO Switch Corporation Led Indicator, Panel, 8Mm, Green; Led Color Eao 18-061.0055L

Description
LED INDICATOR, PANEL, 8MM, GREEN; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 8MM, GREEN; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 8Mm, Green; Led Color Eao - 38Y7557 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Green; Led Color Eao
38Y7557
Led Indicator, Panel, 8Mm, Green; Led Color Eao 38Y7557
LED INDICATOR, PANEL, 8MM, GREEN; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:12V RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, GREEN; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y7557
Product Name Led Indicator, Panel, 8Mm, Green; Led Color Eao
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-E12V8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers