EAO Switch Corporation Led Indicator, Panel, 8Mm, Yellow; Led Color Eao 18-061.0054L

Description
LED INDICATOR, PANEL, 8MM, YELLOW; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:12V RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 8MM, YELLOW; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED indicator, part number 38Y7556, features a yellow lens with a flat profile and translucent optics, designed for panel mounting with an 8mm cut-out diameter. It operates at a voltage of 12 V DC with a current of 10 mA. The indicator has an IP rating of IP 40, providing front protection against solid objects larger than 1mm. The lens is made of plastic and is intended for use as an illuminative indicator. The product is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The LED indicator, part number 38Y7556, features a yellow lens with a flat profile and translucent optics, designed for panel mounting with an 8mm cut-out diameter. It operates at a voltage of 12 V DC with a current of 10 mA. The indicator has an IP rating of IP 40, providing front protection against solid objects larger than 1mm. The lens is made of plastic and is intended for use as an illuminative indicator. The product is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 8Mm, Yellow; Led Color Eao - 38Y7556 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Yellow; Led Color Eao
38Y7556
Led Indicator, Panel, 8Mm, Yellow; Led Color Eao 38Y7556
LED INDICATOR, PANEL, 8MM, YELLOW; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:12V RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, YELLOW; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y7556
Product Name Led Indicator, Panel, 8Mm, Yellow; Led Color Eao
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2.5X2.0MM RED SMD LED YOKE LEAD - AM2520ID08 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details