EAO Switch Corporation Led Indicator, Panel, 8Mm, Yellow; Led Color Eao 18-060.0054L

Description
LED INDICATOR, PANEL, 8MM, YELLOW; LED Color:Yellow; Operating Voltage:3VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:3V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 8MM, YELLOW; LED Color:Yellow; Operating Voltage:3VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 8Mm, Yellow; Led Color Eao - 38Y7553 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Yellow; Led Color Eao
38Y7553
Led Indicator, Panel, 8Mm, Yellow; Led Color Eao 38Y7553
LED INDICATOR, PANEL, 8MM, YELLOW; LED Color:Yellow; Operating Voltage:3VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:3V RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, YELLOW; LED Color:Yellow; Operating Voltage:3VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:EAO - 18 Series; Forward Voltage:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38Y7553
Product Name Led Indicator, Panel, 8Mm, Yellow; Led Color Eao
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
2-color type mini-mold chip LED - SML-D22MUW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 620 nm (5700 to 6200 Å)
View Details